SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-3345-3955

Description
3650MHz Center Frequency 2.5V ~ 23.5V Voltage Controlled Oscillator 3.5 ±3.5 dBm -15 (Max) 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
3650MHz Center Frequency 2.5V ~ 23.5V Voltage Controlled Oscillator 3.5 ±3.5 dBm -15 (Max) 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1594-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1594-ND
VCOs (Voltage Controlled Oscillators) 744-1594-ND
3650MHz Center Frequency 2.5V ~ 23.5V Voltage Controlled Oscillator 3.5 ±3.5 dBm -15 (Max) 2nd Harmonic, Typ (dBc)

3650MHz Center Frequency 2.5V ~ 23.5V Voltage Controlled Oscillator 3.5 ±3.5 dBm -15 (Max) 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1594-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 3345 to 3955 MHz
Phase Noise -90 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - XC227-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Newest Parts - LM556CM - 1200455-LM556CM - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers