SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2818-2835

Description
2826.5MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±2 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2826.5MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±2 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1577-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1577-ND
VCOs (Voltage Controlled Oscillators) 744-1577-ND
2826.5MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±2 dBm -20 2nd Harmonic, Typ (dBc)

2826.5MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±2 dBm -20 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1577-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2818 to 2835 MHz
Phase Noise -113 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA87M0000AAGR - Richardson RFPD
Specs
Frequency 87 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI100T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers