SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2778-2945

Description
2861.5MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 6 ±2 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2861.5MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 6 ±2 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1575-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1575-ND
VCOs (Voltage Controlled Oscillators) 744-1575-ND
2861.5MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 6 ±2 dBm -20 2nd Harmonic, Typ (dBc)

2861.5MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 6 ±2 dBm -20 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1575-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2778 to 2945 MHz
Phase Noise -107 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1362449-OM-7605-C8-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CS82C5496 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details