SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2748-2956

Description
2852MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 7 ±2 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2852MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 7 ±2 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1571-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1571-ND
VCOs (Voltage Controlled Oscillators) 744-1571-ND
2852MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 7 ±2 dBm -15 2nd Harmonic, Typ (dBc)

2852MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 7 ±2 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1571-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2748 to 2956 MHz
Phase Noise -103 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AI-H4-D14-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
SN54LS628 Voltage-Controlled Oscillators - SN54LS628J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details