SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2545-2560

Description
2552.5MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 4.5 ±2.5 dBm -25 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2552.5MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 4.5 ±2.5 dBm -25 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1562-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1562-ND
VCOs (Voltage Controlled Oscillators) 744-1562-ND
2552.5MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 4.5 ±2.5 dBm -25 2nd Harmonic, Typ (dBc)

2552.5MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 4.5 ±2.5 dBm -25 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1562-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2545 to 2560 MHz
Phase Noise -116 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305T-11.2896-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 11.29 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 510BAB-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details