SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2365-2415

Description
2390MHz Center Frequency 0.5V ~ 10V Voltage Controlled Oscillator 8 ±0.4 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2390MHz Center Frequency 0.5V ~ 10V Voltage Controlled Oscillator 8 ±0.4 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1542-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1542-ND
VCOs (Voltage Controlled Oscillators) 744-1542-ND
2390MHz Center Frequency 0.5V ~ 10V Voltage Controlled Oscillator 8 ±0.4 dBm -15 2nd Harmonic, Typ (dBc)

2390MHz Center Frequency 0.5V ~ 10V Voltage Controlled Oscillator 8 ±0.4 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1542-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2365 to 2415 MHz
Phase Noise -112 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI122T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 123 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Oscillators - XC231-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I4SIAT - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers