SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2300-2400

Description
2350MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±3 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2350MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±3 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1536-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1536-ND
VCOs (Voltage Controlled Oscillators) 744-1536-ND
2350MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±3 dBm -20 2nd Harmonic, Typ (dBc)

2350MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±3 dBm -20 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1536-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2300 to 2400 MHz
Phase Noise -104 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 50-ECS-2100AX-010-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - SN74LS624NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details