SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2280-2380

Description
2330MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2330MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1534-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1534-ND
VCOs (Voltage Controlled Oscillators) 744-1534-ND
2330MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic, Typ (dBc)

2330MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1534-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2280 to 2380 MHz
Phase Noise -110 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734630 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA156M250AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366415-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
5 suppliers
Surface Mount Oscillators - ECS-2016MV-240-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers