SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2039-2283

Description
2161MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2161MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1513-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1513-ND
VCOs (Voltage Controlled Oscillators) 744-1513-ND
2161MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)

2161MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1513-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2039 to 2283 MHz
Phase Noise -103 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675314P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA8M70400CAG - Richardson RFPD
Specs
Frequency 8.7 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - X216-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers