SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2032-2032

Description
2032MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 4.5 ±1.5 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2032MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 4.5 ±1.5 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1512-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1512-ND
VCOs (Voltage Controlled Oscillators) 744-1512-ND
2032MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 4.5 ±1.5 dBm -20 2nd Harmonic, Typ (dBc)

2032MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 4.5 ±1.5 dBm -20 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1512-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2032 MHz
Phase Noise -118 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1362449-OM-7605-C8-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillators - 1473-SIT1569AC-J3-18E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details