SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-1690-1690

Description
1690MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 2.5 ±2.5 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
1690MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 2.5 ±2.5 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1497-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1497-ND
VCOs (Voltage Controlled Oscillators) 744-1497-ND
1690MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 2.5 ±2.5 dBm -15 2nd Harmonic, Typ (dBc)

1690MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 2.5 ±2.5 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1497-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 1690 MHz
Phase Noise -138 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735877 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA74M2500AAG - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - X136-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details