SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-1277-1433

Description
1355MHz Center Frequency 0.5V ~ 15V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
1355MHz Center Frequency 0.5V ~ 15V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1482-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1482-ND
VCOs (Voltage Controlled Oscillators) 744-1482-ND
1355MHz Center Frequency 0.5V ~ 15V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic, Typ (dBc)

1355MHz Center Frequency 0.5V ~ 15V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1482-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 1277 to 1433 MHz
Phase Noise -115 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675285P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510AAA004697CAGR - Richardson RFPD
Specs
Frequency 123 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Surface Mount Crystals - ECS-120-8-33B-CHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers