2300MHz Center Frequency 1V ~ 5V Voltage Controlled Oscillator 5 ±2 dBm -12 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 744-1134-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 16-QFN, Variant |
| Features / Standards | Lead-Free |
| Frequency | 2270 to 2330 MHz |
| Phase Noise | -103 dBc/Hz |