2165MHz Center Frequency 0.5V ~ 18V Voltage Controlled Oscillator 0 ±3 dBm -15 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 744-1095-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 16-QFN, Variant |
| Features / Standards | Lead-Free |
| Frequency | 1930 to 2400 MHz |
| Phase Noise | -100 dBc/Hz |