1960MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 2.5 ±2.5 dBm -15 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 744-1124-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 16-QFN, Variant |
| Features / Standards | Lead-Free |
| Frequency | 1930 to 1990 MHz |
| Phase Noise | -105 dBc/Hz |