SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55BE-1750-2150

Description
1950MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 0 ±3 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
1950MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 0 ±3 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1087-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1087-ND
VCOs (Voltage Controlled Oscillators) 744-1087-ND
1950MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 0 ±3 dBm -15 2nd Harmonic, Typ (dBc)

1950MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 0 ±3 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1087-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 1750 to 2150 MHz
Phase Noise -97 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI125T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 125 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Surface Mount Oscillators - ECS-2018-200-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CD4541BNSR - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers