650MHz Center Frequency 1V ~ 8V Voltage Controlled Oscillator 3 ±1.5 dBm -10 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | CVCO55BE-0510-0790-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 16-QFN, Variant |
| Features / Standards | Lead-Free |
| Frequency | 510 to 790 MHz |
| Phase Noise | -105 dBc/Hz |