SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO33CL-0390-0410

Description
400MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 0 ±3 dBm -12 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
400MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 0 ±3 dBm -12 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1059-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1059-ND
VCOs (Voltage Controlled Oscillators) 744-1059-ND
400MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 0 ±3 dBm -12 2nd Harmonic, Typ (dBc)

400MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 0 ±3 dBm -12 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1059-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 12-QFN, Variant
Features / Standards Lead-Free
Frequency 390 to 410 MHz
Phase Noise -110 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-270 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 270 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz TCXOs - SiT1566A-JV-0002 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details