SMSC - Standard Microsystems Corporation Coaxial Connector (RF) Assemblies CS-FM-MSC

Description
2.92mm Connector Plug, Male Pin Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
2.92mm Connector Plug, Male Pin Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 744-1398-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
744-1398-ND
Coaxial Connector (RF) Assemblies 744-1398-ND
2.92mm Connector Plug, Male Pin Free Hanging (In-Line) Solder

2.92mm Connector Plug, Male Pin Free Hanging (In-Line) Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 744-1398-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
Coaxial Connector (RF) Adapters - A34409-ND - DigiKey
Specs
Connector Type SMA
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Cable Connectors - NCT-MG-A360-2 - kTB Solutions
Specs
Connector Type TNC
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details