2160MHz Center Frequency 1V ~ 14V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | CRBV55BE-1970-2350-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Module Adapter, SMA F (3) |
| Connectors | SMA |
| Features / Standards | Lead-Free |
| Frequency | 1970 to 2350 MHz |
| Phase Noise | -101 dBc/Hz |