1900MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | CRBV55BE-1650-2150-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Module Adapter, SMA F (3) |
| Connectors | SMA |
| Features / Standards | Lead-Free |
| Frequency | 1650 to 2150 MHz |
| Phase Noise | -96 dBc/Hz |