SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CRBV55BE-1350-1400

Description
1375MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 7 ±5 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
1375MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 7 ±5 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - CRBV55BE-1350-1400-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
CRBV55BE-1350-1400-ND
VCOs (Voltage Controlled Oscillators) CRBV55BE-1350-1400-ND
1375MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 7 ±5 dBm -15 2nd Harmonic, Typ (dBc)

1375MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 7 ±5 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number CRBV55BE-1350-1400-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Module Adapter, SMA F (3)
Connectors SMA
Features / Standards Lead-Free
Frequency 1350 to 1400 MHz
Phase Noise -105 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - 50-ECS-2016MV-122.8-BN-TR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - CD4541BNS - Acme Chip Technology Co., Limited
Specs
Oscillator Type Programmable Timer
Frequency 0.1000 MHz
View Details
2 suppliers