SMSC - Standard Microsystems Corporation Oscillators CRBSCS-01-80.000

Description
80MHz RF Clock Source Sine Wave Oscillator 5.5V Module Adapter, SMA F (3)
Request a Quote Datasheet
Description
80MHz RF Clock Source Sine Wave Oscillator 5.5V Module Adapter, SMA F (3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1654-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1654-ND
Oscillators 744-1654-ND
80MHz RF Clock Source Sine Wave Oscillator 5.5V Module Adapter, SMA F (3)

80MHz RF Clock Source Sine Wave Oscillator 5.5V Module Adapter, SMA F (3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1654-ND
Product Name Oscillators
Oscillator Type RF Clock Source
Package / Form Factor Module Adapter, SMA F (3)
Connectors SMA
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - NE555DE4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0036.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details