SMSC - Standard Microsystems Corporation Oscillators CRBSCS-01-1000.000

Description
1GHz RF Clock Source Sine Wave Oscillator 5.5V Module Adapter, SMA F (3)
Request a Quote Datasheet
Description
1GHz RF Clock Source Sine Wave Oscillator 5.5V Module Adapter, SMA F (3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1659-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1659-ND
Oscillators 744-1659-ND
1GHz RF Clock Source Sine Wave Oscillator 5.5V Module Adapter, SMA F (3)

1GHz RF Clock Source Sine Wave Oscillator 5.5V Module Adapter, SMA F (3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1659-ND
Product Name Oscillators
Oscillator Type RF Clock Source
Package / Form Factor Module Adapter, SMA F (3)
Connectors SMA
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1898323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 1050 MHz
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details