SMSC - Standard Microsystems Corporation Oscillators CPRO33-106.250

Description
106.25MHz XO (Standard) HCMOS Oscillator 3.3V Module Adapter, SMA M to F
Request a Quote Datasheet
Description
106.25MHz XO (Standard) HCMOS Oscillator 3.3V Module Adapter, SMA M to F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1242-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1242-ND
Oscillators 744-1242-ND
106.25MHz XO (Standard) HCMOS Oscillator 3.3V Module Adapter, SMA M to F

106.25MHz XO (Standard) HCMOS Oscillator 3.3V Module Adapter, SMA M to F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1242-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Module Adapter, SMA M to F
Connectors SMA
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DR - 025199-NE555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-106.250-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 106 MHz
Frequency Stability 50 ppm
View Details