Clock/Frequency Synthesizer (RF) IC 2.175GHz 1 22-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 744-1318-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 22-SMD, No Lead |
| Supply Voltage | 4.75 to 5.25 volts |