Microchip's COM20020I is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The small package, flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20020I make it the only true network controller optimized for use in industrial, embedded, and automotive applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a deterministic token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 5 Mbps when using the COM20020I. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link.
Additional Features Features
New Features
Data Rates up to 5 Mbps
Programmable Reconfiguration Times
28 Pin PLCC and 48 Pin TQFP RoHS Compliant Packages
Ideal for Industrial/Factory/B
uilding Automation and Transportation Applications
Deterministic (ANSI 878.1)Token Passing ARCNET Protocol
Minimal Microcontroller and Media Interface Logic Required
Flexible Interface for Use with All Microcontrollers or Microprocessors
Automatically Detects Type of Microcontroller Interface
2K x 8 On-Chip Dual Port RAM
Command Chaining for Packet Queuing
Sequential Access to Internal RAM
Software Programmable Node ID
Eight 256 Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory
Next ID Readable
Internal Clock Scaler and Clock Multiplier for Adjusting Network Speed
Operating Temperature Range of -40°C to +85°C
Self-Reconfiguration Protocol
Supports up to 255 Nodes
Supports Various Network Topologies (Star, Tree, Bus...)
CMOS, Single +3.3V Supply
Duplicate Node ID Detection
Powerful Diagnostics
Receive All Packets Mode
Flexible Media Interface:
Traditional Hybrid Interface for Long Distances up to Four Miles at 2.5 Mbps
RS485 Differential Driver Interface for Low Cost, Low Power, High Reliability
Microchip's COM20020I is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The small package, flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20020I make it the only true network controller optimized for use in industrial, embedded, and automotive applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a deterministic token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 5 Mbps when using the COM20020I.
SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link.
Additional Features
Features
- New Features
- Data Rates up to 5 Mbps
- Programmable Reconfiguration Times
- 28 Pin PLCC and 48 Pin TQFP RoHS Compliant Packages
- Ideal for Industrial/Factory/Building Automation and Transportation Applications
- Deterministic (ANSI 878.1)Token Passing ARCNET Protocol
- Minimal Microcontroller and Media Interface Logic Required
- Flexible Interface for Use with All Microcontrollers or Microprocessors
- Automatically Detects Type of Microcontroller Interface
- 2K x 8 On-Chip Dual Port RAM
- Command Chaining for Packet Queuing
- Sequential Access to Internal RAM
- Software Programmable Node ID
- Eight 256 Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory
- Next ID Readable
- Internal Clock Scaler and Clock Multiplier for Adjusting Network Speed
- Operating Temperature Range of -40°C to +85°C
- Self-Reconfiguration Protocol
- Supports up to 255 Nodes
- Supports Various Network Topologies (Star, Tree, Bus...)
- CMOS, Single +3.3V Supply
- Duplicate Node ID Detection
- Powerful Diagnostics
- Receive All Packets Mode
- Flexible Media Interface:
- Traditional Hybrid Interface for Long Distances up to Four Miles at 2.5 Mbps
- RS485 Differential Driver Interface for Low Cost, Low Power, High Reliability