Microchip Technology, Inc. COM20020I

Description
Microchip's COM20020ID is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The small 28 pin package, flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20020ID make it the only true network controller optimized for use in industrial, embedded, and automotive applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a deterministic token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 5 Mbps when using the COM20020ID. A token-passing protocol provides predictable response times because each network event occurs within a predetermined time interval, based upon the number of nodes on the network. The deterministic nature of ARCNET is essential in real time applications. The integration of the 2Kx8 RAM buffer on chip, the Command Chaining feature, the 5 Mbps maximum data rate, and the internal diagnostics make the COM20020ID the highest performance embedded communications device available. With only one COM20020ID and one microcontroller, a complete communications node may be implemented. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link. Additional Features Features New Features for Rev. D Data Rates up to 5 Mbps Programmable Reconfiguration Times 28 Pin PLCC and 48 Pin TQFP RoHS Compliant Packages Ideal for Industrial/Factory/B uilding Automation and Transportation Applications Deterministic (ANSI 878.1) Token Passing ARCNET Protocol Minimal Microcontroller and Media Interface Logic Required Flexible Interface for Use with All Microcontrollers or Microprocessors Automatically Detects Type of Microcontroller Interface 2K x 8 On-Chip Dual Port RAM Command Chaining for Packet Queuing Sequential Access to Internal RAM Software Programmable Node ID Eight 256 Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory Next ID Readable Internal Clock Scaler and Clock Multiplier for Adjusting Network Speed Operating Temperature Range of -40°C to +85°C Self-Reconfiguration Protocol Supports up to 255 Nodes Supports Various Network Topologies (Star, Tree, Bus...) CMOS, Single +5V Supply Duplicate Node ID Detection Powerful Diagnostics Receive All Packets Mode Flexible Media Interface: Traditional Hybrid Interface for Long Distances up to Four Miles at 2.5 Mbps RS485 Differential Driver Interface for Low Cost, Low Power, High Reliability
Datasheet
Description
Microchip's COM20020ID is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The small 28 pin package, flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20020ID make it the only true network controller optimized for use in industrial, embedded, and automotive applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a deterministic token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 5 Mbps when using the COM20020ID. A token-passing protocol provides predictable response times because each network event occurs within a predetermined time interval, based upon the number of nodes on the network. The deterministic nature of ARCNET is essential in real time applications. The integration of the 2Kx8 RAM buffer on chip, the Command Chaining feature, the 5 Mbps maximum data rate, and the internal diagnostics make the COM20020ID the highest performance embedded communications device available. With only one COM20020ID and one microcontroller, a complete communications node may be implemented. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link. Additional Features Features New Features for Rev. D Data Rates up to 5 Mbps Programmable Reconfiguration Times 28 Pin PLCC and 48 Pin TQFP RoHS Compliant Packages Ideal for Industrial/Factory/B uilding Automation and Transportation Applications Deterministic (ANSI 878.1) Token Passing ARCNET Protocol Minimal Microcontroller and Media Interface Logic Required Flexible Interface for Use with All Microcontrollers or Microprocessors Automatically Detects Type of Microcontroller Interface 2K x 8 On-Chip Dual Port RAM Command Chaining for Packet Queuing Sequential Access to Internal RAM Software Programmable Node ID Eight 256 Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory Next ID Readable Internal Clock Scaler and Clock Multiplier for Adjusting Network Speed Operating Temperature Range of -40°C to +85°C Self-Reconfiguration Protocol Supports up to 255 Nodes Supports Various Network Topologies (Star, Tree, Bus...) CMOS, Single +5V Supply Duplicate Node ID Detection Powerful Diagnostics Receive All Packets Mode Flexible Media Interface: Traditional Hybrid Interface for Long Distances up to Four Miles at 2.5 Mbps RS485 Differential Driver Interface for Low Cost, Low Power, High Reliability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - COM20020I - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip's COM20020ID is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The small 28 pin package, flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20020ID make it the only true network controller optimized for use in industrial, embedded, and automotive applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a deterministic token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 5 Mbps when using the COM20020ID. A token-passing protocol provides predictable response times because each network event occurs within a predetermined time interval, based upon the number of nodes on the network. The deterministic nature of ARCNET is essential in real time applications. The integration of the 2Kx8 RAM buffer on chip, the Command Chaining feature, the 5 Mbps maximum data rate, and the internal diagnostics make the COM20020ID the highest performance embedded communications device available. With only one COM20020ID and one microcontroller, a complete communications node may be implemented. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link. Additional Features Features New Features for Rev. D Data Rates up to 5 Mbps Programmable Reconfiguration Times 28 Pin PLCC and 48 Pin TQFP RoHS Compliant Packages Ideal for Industrial/Factory/B uilding Automation and Transportation Applications Deterministic (ANSI 878.1) Token Passing ARCNET Protocol Minimal Microcontroller and Media Interface Logic Required Flexible Interface for Use with All Microcontrollers or Microprocessors Automatically Detects Type of Microcontroller Interface 2K x 8 On-Chip Dual Port RAM Command Chaining for Packet Queuing Sequential Access to Internal RAM Software Programmable Node ID Eight 256 Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory Next ID Readable Internal Clock Scaler and Clock Multiplier for Adjusting Network Speed Operating Temperature Range of -40°C to +85°C Self-Reconfiguration Protocol Supports up to 255 Nodes Supports Various Network Topologies (Star, Tree, Bus...) CMOS, Single +5V Supply Duplicate Node ID Detection Powerful Diagnostics Receive All Packets Mode Flexible Media Interface: Traditional Hybrid Interface for Long Distances up to Four Miles at 2.5 Mbps RS485 Differential Driver Interface for Low Cost, Low Power, High Reliability

Microchip's COM20020ID is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The small 28 pin package, flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20020ID make it the only true network controller optimized for use in industrial, embedded, and automotive applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a deterministic token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 5 Mbps when using the COM20020ID.

A token-passing protocol provides predictable response times because each network event occurs within a predetermined time interval, based upon the number of nodes on the network. The deterministic nature of ARCNET is essential in real time applications. The integration of the 2Kx8 RAM buffer on chip, the Command Chaining feature, the 5 Mbps maximum data rate, and the internal diagnostics make the COM20020ID the highest performance embedded communications device available. With only one COM20020ID and one microcontroller, a complete communications node may be implemented.
SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link.

Additional Features

    Features
    • New Features for Rev. D
      • Data Rates up to 5 Mbps
      • Programmable Reconfiguration Times
    • 28 Pin PLCC and 48 Pin TQFP RoHS Compliant Packages
    • Ideal for Industrial/Factory/Building Automation and Transportation Applications
    • Deterministic (ANSI 878.1) Token Passing ARCNET Protocol
    • Minimal Microcontroller and Media Interface Logic Required
    • Flexible Interface for Use with All Microcontrollers or Microprocessors
    • Automatically Detects Type of Microcontroller Interface
    • 2K x 8 On-Chip Dual Port RAM
    • Command Chaining for Packet Queuing
    • Sequential Access to Internal RAM
    • Software Programmable Node ID
    • Eight 256 Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory
    • Next ID Readable
    • Internal Clock Scaler and Clock Multiplier for Adjusting Network Speed
    • Operating Temperature Range of -40°C to +85°C
    • Self-Reconfiguration Protocol
    • Supports up to 255 Nodes
    • Supports Various Network Topologies (Star, Tree, Bus...)
    • CMOS, Single +5V Supply
    • Duplicate Node ID Detection
    • Powerful Diagnostics
    • Receive All Packets Mode
    • Flexible Media Interface:
      • Traditional Hybrid Interface for Long Distances up to Four Miles at 2.5 Mbps
      • RS485 Differential Driver Interface for Low Cost, Low Power, High Reliability
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number COM20020I
Package Type Other; ['TQFP', 'PLCC']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details