Microchip Technology, Inc. COM20019i3.3V

Description
Microchip's COM20019I 3V is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20019I 3V make it the only true network controller optimized for use in industrial and embedded applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a deterministic token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 312.5 Kbps when using the COM20019I 3V. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link. Additional Features Features New Features Data Rates up to 312.5 Kbps Programmable Reconfiguration Times 28 Pin PLCC and 48 Pin TQFP RoHS Compliant Packages Ideal for Industrial/Factory/B uilding Automation and Transportation Applications Deterministic (ANSI 878.1) Token-Passing ARCNET Protocol Minimal Microcontroller and Media Interface Logic Required Flexible for Use With All Microcontrollers or Microprocessors Automatically Detects Type of Microcontroller Interface 2K x 8 On-Chip Dual Port RAM Command Chaining for Packet Queuing Sequential Access to Internal RAM Software Programmable Node ID Eight 256-Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory Next ID Readable Internal Clock Scaler for Adjusting Network Speed Operating Temperature Range of -40°C to +85°C 3.3V Power Supply with 5V Tolerant I/O Self-Reconfiguration Protocol Supports up to 255 Nodes Supports Various Network Topologies (Star, Tree, Bus...) CMOS, Single +3.3V Supply Duplicate Node ID Detection Powerful Diagnostics Receive All Packets Mode Flexible Media Interface: RS485 Differential Driver Interface for Cost Competitive, Low Power, High Reliability
Datasheet
Description
Microchip's COM20019I 3V is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20019I 3V make it the only true network controller optimized for use in industrial and embedded applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a deterministic token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 312.5 Kbps when using the COM20019I 3V. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link. Additional Features Features New Features Data Rates up to 312.5 Kbps Programmable Reconfiguration Times 28 Pin PLCC and 48 Pin TQFP RoHS Compliant Packages Ideal for Industrial/Factory/B uilding Automation and Transportation Applications Deterministic (ANSI 878.1) Token-Passing ARCNET Protocol Minimal Microcontroller and Media Interface Logic Required Flexible for Use With All Microcontrollers or Microprocessors Automatically Detects Type of Microcontroller Interface 2K x 8 On-Chip Dual Port RAM Command Chaining for Packet Queuing Sequential Access to Internal RAM Software Programmable Node ID Eight 256-Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory Next ID Readable Internal Clock Scaler for Adjusting Network Speed Operating Temperature Range of -40°C to +85°C 3.3V Power Supply with 5V Tolerant I/O Self-Reconfiguration Protocol Supports up to 255 Nodes Supports Various Network Topologies (Star, Tree, Bus...) CMOS, Single +3.3V Supply Duplicate Node ID Detection Powerful Diagnostics Receive All Packets Mode Flexible Media Interface: RS485 Differential Driver Interface for Cost Competitive, Low Power, High Reliability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microchip's COM20019I 3V is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20019I 3V make it the only true network controller optimized for use in industrial and embedded applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a deterministic token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 312.5 Kbps when using the COM20019I 3V. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link. Additional Features Features New Features Data Rates up to 312.5 Kbps Programmable Reconfiguration Times 28 Pin PLCC and 48 Pin TQFP RoHS Compliant Packages Ideal for Industrial/Factory/B uilding Automation and Transportation Applications Deterministic (ANSI 878.1) Token-Passing ARCNET Protocol Minimal Microcontroller and Media Interface Logic Required Flexible for Use With All Microcontrollers or Microprocessors Automatically Detects Type of Microcontroller Interface 2K x 8 On-Chip Dual Port RAM Command Chaining for Packet Queuing Sequential Access to Internal RAM Software Programmable Node ID Eight 256-Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory Next ID Readable Internal Clock Scaler for Adjusting Network Speed Operating Temperature Range of -40°C to +85°C 3.3V Power Supply with 5V Tolerant I/O Self-Reconfiguration Protocol Supports up to 255 Nodes Supports Various Network Topologies (Star, Tree, Bus...) CMOS, Single +3.3V Supply Duplicate Node ID Detection Powerful Diagnostics Receive All Packets Mode Flexible Media Interface: RS485 Differential Driver Interface for Cost Competitive, Low Power, High Reliability

Microchip's COM20019I 3V is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20019I 3V make it the only true network controller optimized for use in industrial and embedded applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a deterministic token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 312.5 Kbps when using the COM20019I 3V.
SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link.

Additional Features

    Features
    • New Features
      • Data Rates up to 312.5 Kbps
      • Programmable Reconfiguration Times
    • 28 Pin PLCC and 48 Pin TQFP RoHS Compliant Packages
    • Ideal for Industrial/Factory/Building Automation and Transportation Applications
    • Deterministic (ANSI 878.1) Token-Passing ARCNET Protocol
    • Minimal Microcontroller and Media Interface Logic Required
    • Flexible for Use With All Microcontrollers or Microprocessors
    • Automatically Detects Type of Microcontroller Interface
    • 2K x 8 On-Chip Dual Port RAM
    • Command Chaining for Packet Queuing
    • Sequential Access to Internal RAM
    • Software Programmable Node ID
    • Eight 256-Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory
    • Next ID Readable
    • Internal Clock Scaler for Adjusting Network Speed
    • Operating Temperature Range of -40°C to +85°C
    • 3.3V Power Supply with 5V Tolerant I/O
    • Self-Reconfiguration Protocol
    • Supports up to 255 Nodes
    • Supports Various Network Topologies (Star, Tree, Bus...)
    • CMOS, Single +3.3V Supply
    • Duplicate Node ID Detection
    • Powerful Diagnostics
    • Receive All Packets Mode
    • Flexible Media Interface:
      • RS485 Differential Driver Interface for Cost Competitive, Low Power, High Reliability
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number COM20019i3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 4702BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers