Microchip Technology, Inc. COM20019I

Description
Microchip's COM20019I is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20019I make it the only true network controller optimized for use in industrial, embedded, and automative applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 312.5 Kbps when using the COM20019I. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) Additional Features Features New Features Data Rates up to 312.5 Kbps Programmable Reconfiguration Times 28 Pin PLCC RoHS Compliant Package Ideal for Industrial/Factory/B uilding Automation and Transportation Applications Deterministic (ANSI 878.1) Token-Passing ARCNET Protocol Minimal Microcontroller and Media Interface Logic Required Flexible for Use With All Microcontrollers or Microprocessors Automatically Detects Type of Microcontroller Interface 2K x 8 On-Chip Dual Port RAM Command Chaining for Packet Queuing Sequential Access to Internal RAM Software Programmable Node ID Eight 256-Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory Next ID Readable Internal Clock Scaler for Adjusting Network Speed Operating Temperature Range of -40°C to +85°C Self-Reconfiguration Protocol Supports up to 255 Nodes Supports Various Network Topologies (Star, Tree, Bus...) CMOS, Single +5V Supply Duplicate Node ID Detection Powerful Diagnostics Receive All Packets Mode Flexible Media Interface: RS485 Differential Driver Interface for Low Cost, Low Power, High Reliability
Datasheet
Description
Microchip's COM20019I is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20019I make it the only true network controller optimized for use in industrial, embedded, and automative applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 312.5 Kbps when using the COM20019I. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) Additional Features Features New Features Data Rates up to 312.5 Kbps Programmable Reconfiguration Times 28 Pin PLCC RoHS Compliant Package Ideal for Industrial/Factory/B uilding Automation and Transportation Applications Deterministic (ANSI 878.1) Token-Passing ARCNET Protocol Minimal Microcontroller and Media Interface Logic Required Flexible for Use With All Microcontrollers or Microprocessors Automatically Detects Type of Microcontroller Interface 2K x 8 On-Chip Dual Port RAM Command Chaining for Packet Queuing Sequential Access to Internal RAM Software Programmable Node ID Eight 256-Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory Next ID Readable Internal Clock Scaler for Adjusting Network Speed Operating Temperature Range of -40°C to +85°C Self-Reconfiguration Protocol Supports up to 255 Nodes Supports Various Network Topologies (Star, Tree, Bus...) CMOS, Single +5V Supply Duplicate Node ID Detection Powerful Diagnostics Receive All Packets Mode Flexible Media Interface: RS485 Differential Driver Interface for Low Cost, Low Power, High Reliability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - COM20019I - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip's COM20019I is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20019I make it the only true network controller optimized for use in industrial, embedded, and automative applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 312.5 Kbps when using the COM20019I. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link. SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) Additional Features Features New Features Data Rates up to 312.5 Kbps Programmable Reconfiguration Times 28 Pin PLCC RoHS Compliant Package Ideal for Industrial/Factory/B uilding Automation and Transportation Applications Deterministic (ANSI 878.1) Token-Passing ARCNET Protocol Minimal Microcontroller and Media Interface Logic Required Flexible for Use With All Microcontrollers or Microprocessors Automatically Detects Type of Microcontroller Interface 2K x 8 On-Chip Dual Port RAM Command Chaining for Packet Queuing Sequential Access to Internal RAM Software Programmable Node ID Eight 256-Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory Next ID Readable Internal Clock Scaler for Adjusting Network Speed Operating Temperature Range of -40°C to +85°C Self-Reconfiguration Protocol Supports up to 255 Nodes Supports Various Network Topologies (Star, Tree, Bus...) CMOS, Single +5V Supply Duplicate Node ID Detection Powerful Diagnostics Receive All Packets Mode Flexible Media Interface: RS485 Differential Driver Interface for Low Cost, Low Power, High Reliability

Microchip's COM20019I is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20019I make it the only true network controller optimized for use in industrial, embedded, and automative applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 312.5 Kbps when using the COM20019I.
SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link.
SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available)

Additional Features

    Features
    • New Features
      • Data Rates up to 312.5 Kbps
      • Programmable Reconfiguration Times
    • 28 Pin PLCC RoHS Compliant Package
    • Ideal for Industrial/Factory/Building Automation and Transportation Applications
    • Deterministic (ANSI 878.1) Token-Passing ARCNET Protocol
    • Minimal Microcontroller and Media Interface Logic Required
    • Flexible for Use With All Microcontrollers or Microprocessors
    • Automatically Detects Type of Microcontroller Interface
    • 2K x 8 On-Chip Dual Port RAM
    • Command Chaining for Packet Queuing
    • Sequential Access to Internal RAM
    • Software Programmable Node ID
    • Eight 256-Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory
    • Next ID Readable
    • Internal Clock Scaler for Adjusting Network Speed
    • Operating Temperature Range of -40°C to +85°C
    • Self-Reconfiguration Protocol
    • Supports up to 255 Nodes
    • Supports Various Network Topologies (Star, Tree, Bus...)
    • CMOS, Single +5V Supply
    • Duplicate Node ID Detection
    • Powerful Diagnostics
    • Receive All Packets Mode
    • Flexible Media Interface:
      • RS485 Differential Driver Interface for Low Cost, Low Power, High Reliability
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number COM20019I
Package Type Other; ['PLCC']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8RMCAHXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers