Microchip Technology, Inc. Sequential Linear LED Driver with Four Taps CL88020

Description
The CL88020 LED Driver Integrated Circuit (IC) is an off-line sequential linear LED driver designed to provide 8.5W of LED power from a 120 VAC nominal input voltage. CL88020 is designed to drive a long string of inexpensive, low-current LEDs directly from the AC mains. A basic driver circuit consists of Microchip Technology Inc.’s CL88020 LED driver IC, six resistors and a bridge rectifier. Two to four additional components are optional for various levels of transient protection, also with a low-cost NTC to assure remote over-temperature protection (OTP). No capacitors, EMI filters, or power factor correction circuits are needed unless the optional reduced light output ripple feature is desired. Additional Features Optimized for 120 VAC Nominal Input Voltage 120 VAC ± 15% input voltage Targeted for 8.5W Output Power Programmable Overtemperature Protection Provides Gradual Reduction in Light Output with Increasing Temperature Active Line Regulation Provides Fairly Constant Output Power over Variations in AC Line Voltage Typical Line Regulation of –12% to +0% Four Taps with Two Current Set Resistors Allows Optimization of THD Optional Reduced Light Output Ripple Provides Continuous Power to the LED Eliminates Strobing Uses an External Ceramic Storage Capacitor TRIAC Dimmer Compatible Available in a Thermally Enhanced 8-Lead SOIC Package with Heat Slug Larger Creepage Distances between HighVoltage and Low Voltage Pins
Datasheet
Description
The CL88020 LED Driver Integrated Circuit (IC) is an off-line sequential linear LED driver designed to provide 8.5W of LED power from a 120 VAC nominal input voltage. CL88020 is designed to drive a long string of inexpensive, low-current LEDs directly from the AC mains. A basic driver circuit consists of Microchip Technology Inc.’s CL88020 LED driver IC, six resistors and a bridge rectifier. Two to four additional components are optional for various levels of transient protection, also with a low-cost NTC to assure remote over-temperature protection (OTP). No capacitors, EMI filters, or power factor correction circuits are needed unless the optional reduced light output ripple feature is desired. Additional Features Optimized for 120 VAC Nominal Input Voltage 120 VAC ± 15% input voltage Targeted for 8.5W Output Power Programmable Overtemperature Protection Provides Gradual Reduction in Light Output with Increasing Temperature Active Line Regulation Provides Fairly Constant Output Power over Variations in AC Line Voltage Typical Line Regulation of –12% to +0% Four Taps with Two Current Set Resistors Allows Optimization of THD Optional Reduced Light Output Ripple Provides Continuous Power to the LED Eliminates Strobing Uses an External Ceramic Storage Capacitor TRIAC Dimmer Compatible Available in a Thermally Enhanced 8-Lead SOIC Package with Heat Slug Larger Creepage Distances between HighVoltage and Low Voltage Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sequential Linear LED Driver with Four Taps - CL88020 - Microchip Technology, Inc.
Chandler, AZ, United States
Sequential Linear LED Driver with Four Taps
CL88020
Sequential Linear LED Driver with Four Taps CL88020
The CL88020 LED Driver Integrated Circuit (IC) is an off-line sequential linear LED driver designed to provide 8.5W of LED power from a 120 VAC nominal input voltage. CL88020 is designed to drive a long string of inexpensive, low-current LEDs directly from the AC mains. A basic driver circuit consists of Microchip Technology Inc.’s CL88020 LED driver IC, six resistors and a bridge rectifier. Two to four additional components are optional for various levels of transient protection, also with a low-cost NTC to assure remote over-temperature protection (OTP). No capacitors, EMI filters, or power factor correction circuits are needed unless the optional reduced light output ripple feature is desired. Additional Features Optimized for 120 VAC Nominal Input Voltage 120 VAC ± 15% input voltage Targeted for 8.5W Output Power Programmable Overtemperature Protection Provides Gradual Reduction in Light Output with Increasing Temperature Active Line Regulation Provides Fairly Constant Output Power over Variations in AC Line Voltage Typical Line Regulation of –12% to +0% Four Taps with Two Current Set Resistors Allows Optimization of THD Optional Reduced Light Output Ripple Provides Continuous Power to the LED Eliminates Strobing Uses an External Ceramic Storage Capacitor TRIAC Dimmer Compatible Available in a Thermally Enhanced 8-Lead SOIC Package with Heat Slug Larger Creepage Distances between HighVoltage and Low Voltage Pins

The CL88020 LED Driver Integrated Circuit (IC) is an off-line sequential linear LED driver designed to provide 8.5W of LED power from a 120 VAC nominal input voltage. CL88020 is designed to drive a long string of inexpensive, low-current LEDs directly from the AC mains. A basic driver circuit consists of Microchip Technology Inc.’s CL88020 LED driver IC, six resistors and a bridge rectifier. Two to four additional components are optional for various levels of transient protection, also with a low-cost NTC to assure remote over-temperature protection (OTP). No capacitors, EMI filters, or power factor correction circuits are needed unless the optional reduced light output ripple feature is desired.

Additional Features

      • Optimized for 120 VAC Nominal Input Voltage
        • 120 VAC ± 15% input voltage
      • Targeted for 8.5W Output Power
      • Programmable Overtemperature Protection
        • Provides Gradual Reduction in Light Output with Increasing Temperature
      • Active Line Regulation
        • Provides Fairly Constant Output Power over Variations in AC Line Voltage
        • Typical Line Regulation of –12% to +0%
      • Four Taps with Two Current Set Resistors
        • Allows Optimization of THD
      • Optional Reduced Light Output Ripple
        • Provides Continuous Power to the LED
        • Eliminates Strobing
        • Uses an External Ceramic Storage Capacitor
      • TRIAC Dimmer Compatible
      • Available in a Thermally Enhanced 8-Lead SOIC Package with Heat Slug
        • Larger Creepage Distances between HighVoltage and Low Voltage Pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number CL88020
Product Name Sequential Linear LED Driver with Four Taps
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LED Driver IC - 137-A6276ELWTR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 16 #
View Details
5 suppliers
LED Drivers - 360657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0714 volts
Output Power 40 watts
View Details