Microchip Technology, Inc. LED Drivers CL7SG-G

Description
LED Driver IC 1 Output Linear PWM Dimming 100mA 8-SOIC
Description
LED Driver IC 1 Output Linear PWM Dimming 100mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The CL7SG-G is a constant-current linear LED driver designed to provide 100 mA output with a tolerance of ±5%. It operates from nominal power supply voltages of 12V, 24V, and 48V, with a maximum voltage rating of 90V for transient immunity, eliminating the need for additional protection circuitry. The device features built-in reverse polarity protection and overtemperature protection, which activates when the die temperature exceeds 135°C, resuming normal operation below 105°C. The driver includes a logic-level enable input for on/off control and PWM dimming capabilities, with a pull-down resistance of 100 k,Ѷ. It is packaged in an 8-lead SOIC format with a heat slug, making it suitable for applications such as flashlights, specialty lighting, low-voltage signage, and low-voltage lighting. The recommended operating conditions allow for a supply voltage range of 6.5V to 90V, with output voltage capabilities from 4V to 90V.

Datasheet Summary
Powered by GS/AI

The CL7SG-G is a constant-current linear LED driver designed to provide 100 mA output with a tolerance of ±5%. It operates from nominal power supply voltages of 12V, 24V, and 48V, with a maximum voltage rating of 90V for transient immunity, eliminating the need for additional protection circuitry. The device features built-in reverse polarity protection and overtemperature protection, which activates when the die temperature exceeds 135°C, resuming normal operation below 105°C. The driver includes a logic-level enable input for on/off control and PWM dimming capabilities, with a pull-down resistance of 100 k,Ѷ. It is packaged in an 8-lead SOIC format with a heat slug, making it suitable for applications such as flashlights, specialty lighting, low-voltage signage, and low-voltage lighting. The recommended operating conditions allow for a supply voltage range of 6.5V to 90V, with output voltage capabilities from 4V to 90V.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - CL7SG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
CL7SG-G
LED Drivers CL7SG-G
LED Driver IC 1 Output Linear PWM Dimming 100mA 8-SOIC

LED Driver IC 1 Output Linear PWM Dimming 100mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number CL7SG-G
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 90 volts
Output Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - DS26LS31CMX/NOPBTR-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
 - 74HCT2G125DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53326-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 200000 kHz
View Details