Microchip Technology, Inc. Linear Fixed 100mA Constant Current LED Driver CL6

Description
The CL6 is a fixed, linear current regulator designed for driving high brightness LEDs at 100mA from nominal 12V, 24V, or 48V supplies. With a maximum rating of 90V, it is able to withstand transients without the need for additional transient protection circuitry. The CL6 is offered in both TO-252 (D-PAK) and TO-220 packages. The tab on the TO-220 is ground, allowing heatsinking directly to a chassis without the need for electrically insulating spacers. Overtemperature protection shuts off the LED current when the die temperature rises above 135°C (nominal). Full LED current resumes when the die temperature falls below 105°C (nominal). Additional Features 100mA ±5% constant current drive Built-in reverse polarity protection Dimmable via PWM supply Overtemperature protection Tab ground allows direct heatsinking to chassis 90V max rating for transient immunity
Datasheet
Description
The CL6 is a fixed, linear current regulator designed for driving high brightness LEDs at 100mA from nominal 12V, 24V, or 48V supplies. With a maximum rating of 90V, it is able to withstand transients without the need for additional transient protection circuitry. The CL6 is offered in both TO-252 (D-PAK) and TO-220 packages. The tab on the TO-220 is ground, allowing heatsinking directly to a chassis without the need for electrically insulating spacers. Overtemperature protection shuts off the LED current when the die temperature rises above 135°C (nominal). Full LED current resumes when the die temperature falls below 105°C (nominal). Additional Features 100mA ±5% constant current drive Built-in reverse polarity protection Dimmable via PWM supply Overtemperature protection Tab ground allows direct heatsinking to chassis 90V max rating for transient immunity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Fixed 100mA Constant Current LED Driver - CL6 - Microchip Technology, Inc.
Chandler, AZ, United States
Linear Fixed 100mA Constant Current LED Driver
CL6
Linear Fixed 100mA Constant Current LED Driver CL6
The CL6 is a fixed, linear current regulator designed for driving high brightness LEDs at 100mA from nominal 12V, 24V, or 48V supplies. With a maximum rating of 90V, it is able to withstand transients without the need for additional transient protection circuitry. The CL6 is offered in both TO-252 (D-PAK) and TO-220 packages. The tab on the TO-220 is ground, allowing heatsinking directly to a chassis without the need for electrically insulating spacers. Overtemperature protection shuts off the LED current when the die temperature rises above 135°C (nominal). Full LED current resumes when the die temperature falls below 105°C (nominal). Additional Features 100mA ±5% constant current drive Built-in reverse polarity protection Dimmable via PWM supply Overtemperature protection Tab ground allows direct heatsinking to chassis 90V max rating for transient immunity

The CL6 is a fixed, linear current regulator designed for driving high brightness LEDs at 100mA from nominal 12V, 24V, or 48V supplies. With a maximum rating of 90V, it is able to withstand transients without the need for additional transient protection circuitry. The CL6 is offered in both TO-252 (D-PAK) and TO-220 packages. The tab on the TO-220 is ground, allowing heatsinking directly to a chassis without the need for electrically insulating spacers. Overtemperature protection shuts off the LED current when the die temperature rises above 135°C (nominal). Full LED current resumes when the die temperature falls below 105°C (nominal).

Additional Features

  • 100mA ±5% constant current drive
  • Built-in reverse polarity protection
  • Dimmable via PWM supply
  • Overtemperature protection
  • Tab ground allows direct heatsinking to chassis
  • 90V max rating for transient immunity
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number CL6
Product Name Linear Fixed 100mA Constant Current LED Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - CAT3644HV3 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details
LED Driver ICs - 7385156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1 watts
View Details
 - LT3598EFE#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details