Manufacturer: Microchip Technology
Win Source Part Number: 866791-CL525N3-G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output Linear - - Dimming 25mA TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Surface Mount
Family Name: CL525
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LED DRIVER LINEAR 25MA TO92-3 Product overview: CL525N3-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL525N3-G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Dimming 25mA TO-92-3
IC LED DRIVER LINEAR 25MA TO92-3
LED Lighting Drivers Constant Current LED Drivers w/ low volt
IC LED DRIVER LINEAR 25MA TO92-3
LED DRIVER, CONSTANT CURRENT, TO-92-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:90V; Driver Case Style:TO-92; No. of Pins:3Pins; Input Voltage Min:4.75V; Input Voltage Max:90V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 866791-CL525N3-G | 137-CL525N3-G | CL525N3-G-ND | CL525N3-G | CL525N3-G | CL525N3-G | 67X5048 |
| Product Name | PMIC - PMIC - LED Drivers - CL525N3-G | 25MA LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Constant Current, To-92-3; Device Topology Microchip |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | TO-92-3 | Bag | |||||
| Input Voltage | 4.75 to 90 volts | 4.75 to 90 volts | 4.75 to 90 volts | 4.75 to 90 volts | |||
| Output Voltage | 1 volts | 1 to 90 volts | 90 volts |