Microchip Technology, Inc. PMIC - PMIC - Current Regulation/Management - CL2N8-G CL2N8-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1029353-CL2N8-G Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 5 V to 90 V Output Current: 20mA Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-243AA (SOT-89) Purpose: Current Regulator Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial, Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1029353-CL2N8-G Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 5 V to 90 V Output Current: 20mA Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-243AA (SOT-89) Purpose: Current Regulator Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - CL2N8-G - 1029353-CL2N8-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - CL2N8-G
1029353-CL2N8-G
PMIC - PMIC - Current Regulation/Management - CL2N8-G 1029353-CL2N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1029353-CL2N8-G Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 5 V to 90 V Output Current: 20mA Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-243AA (SOT-89) Purpose: Current Regulator Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1029353-CL2N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 5 V to 90 V
Output Current: 20mA
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-243AA (SOT-89)
Purpose: Current Regulator
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial, Automotive

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1029353-CL2N8-G
Product Name PMIC - PMIC - Current Regulation/Management - CL2N8-G
Package Type SOT89; Other; TO-243AA (SOT-89)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - AD41790-1 - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Switching Regulators - 1346944 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3977SLP - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
View Details
Power Distribution Switches, Load Drivers - AUIR3315S - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-5, D²Pak (4 Leads + Tab), TO-263BB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details