IC LED DRVR LINEAR 20MA TO243AA Product overview: CL2N8-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL2N8-G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Constant Current Dimming 20mA TO-243AA (SOT-89)
LED Driver IC 1 Output Linear Constant Current Dimming 20mA TO-243AA (SOT-89)
LED Driver IC 1 Output Linear Constant Current Dimming 20mA TO-243AA (SOT-89)
LED Drvr, Constant Current, 20mA, SOT-89
LED Drvr, Constant Current, 20mA, SOT-89
LED Drvr, Constant Current, 20mA, SOT-89
IC LED DRVR LINEAR 20MA TO243AA
LED DRIVER, CONSTANT CURRENT, TO-243AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:-; Driver Case Style:TO-243AA; No. of Pins:3Pins; Input Voltage Min:5V; Input Voltage Max:90V RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, TO-243AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:-; Driver Case Style:TO-243AA; No. of Pins:3Pins; Input Voltage Min:5V; Input Voltage Max:90V RoHS Compliant: Yes
IC LED DRIVER SOURCE SOT89-3
LED Lighting Drivers 90V 20mA Temp Comp
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-CL2N8-G | CL2N8-GDKR-ND | 8293231P | 8293231 | CL2N8-G | 67X5037 | CL2N8-G | CL2N8-G |
| Product Name | 20MA LED Driver IC | LED Drivers | LED Driver ICs | LED Driver ICs | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Constant Current, To-243Aa-3; Device Topology Microchip | PMIC - LED Drivers | LED Lighting Drivers |
| Input Voltage | 5 to 90 volts | 5 to 90 volts | 5 to 90 volts | 5 to 90 volts | ||||
| Output Voltage | 90 volts | 90 volts | 90 volts | |||||
| Number of Channels | 1 # | |||||||
| Package Type | Tape & Reel (TR) | SOT-89 | Sot-89 |