Microchip Technology, Inc. PMIC - PMIC - Current Regulation/Management - CL2N3-G CL2N3-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1029352-CL2N3-G Packaging: Bulk Mounting: Through Hole Voltage - Input: 5 V to 90 V Output Current: 20mA Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Purpose: Current Regulator Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1029352-CL2N3-G Packaging: Bulk Mounting: Through Hole Voltage - Input: 5 V to 90 V Output Current: 20mA Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Purpose: Current Regulator Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - CL2N3-G - 1029352-CL2N3-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - CL2N3-G
1029352-CL2N3-G
PMIC - PMIC - Current Regulation/Management - CL2N3-G 1029352-CL2N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1029352-CL2N3-G Packaging: Bulk Mounting: Through Hole Voltage - Input: 5 V to 90 V Output Current: 20mA Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Purpose: Current Regulator Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1029352-CL2N3-G
Packaging: Bulk
Mounting: Through Hole
Voltage - Input: 5 V to 90 V
Output Current: 20mA
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Purpose: Current Regulator
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1029352-CL2N3-G
Product Name PMIC - PMIC - Current Regulation/Management - CL2N3-G
Package Type TO-92; Other; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4953ELJTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 1223379 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
16-bit LDO Voltage Regulator IC - 85-BQ25155YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
Operating Temperature -40 C (-40 F)
View Details
2 suppliers