Manufacturer: Microchip Technology
Win Source Part Number: 120533-CL2K4-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 5 V to 90 V
Output Current: 20mA
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252, (D-Pak)
Purpose: Current Regulator
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC LED DRIVER LINEAR 20MA TO252
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 120533-CL2K4-G | CL2K4-G |
| Product Name | PMIC - PMIC - Current Regulation/Management - CL2K4-G | LED Drivers |
| Package Type | Other; TO-252, (D-Pak) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 |