Microchip Technology, Inc. LED Drivers CL25N8-G

Description
LED Driver IC 1 Output Linear Constant Current Dimming 25mA TO-243AA (SOT-89)
Request a Quote Datasheet
Description
LED Driver IC 1 Output Linear Constant Current Dimming 25mA TO-243AA (SOT-89)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - CL25N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
CL25N8-GTR-ND
LED Drivers CL25N8-GTR-ND
LED Driver IC 1 Output Linear Constant Current Dimming 25mA TO-243AA (SOT-89)

LED Driver IC 1 Output Linear Constant Current Dimming 25mA TO-243AA (SOT-89)

Buy Now Datasheet
LED Drivers - CL25N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
CL25N8-GDKR-ND
LED Drivers CL25N8-GDKR-ND
LED Driver IC 1 Output Linear Constant Current Dimming 25mA TO-243AA (SOT-89)

LED Driver IC 1 Output Linear Constant Current Dimming 25mA TO-243AA (SOT-89)

Buy Now Datasheet
LED Drivers - CL25N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
CL25N8-GCT-ND
LED Drivers CL25N8-GCT-ND
LED Driver IC 1 Output Linear Constant Current Dimming 25mA TO-243AA (SOT-89)

LED Driver IC 1 Output Linear Constant Current Dimming 25mA TO-243AA (SOT-89)

Buy Now Datasheet
Singapore, Singapore
25MA LED Driver IC
137-CL25N8-G
25MA LED Driver IC 137-CL25N8-G
IC LED DRVR LINEAR 25MA TO243AA Product overview: CL25N8-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL25N8-G can be used for catalog matching and distributor lookup.

IC LED DRVR LINEAR 25MA TO243AA Product overview: CL25N8-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL25N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CL25N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CL25N8-G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CL25N8-G
IC LED DRVR LINEAR 25MA TO243AA

IC LED DRVR LINEAR 25MA TO243AA

Supplier's Site
Led Driver, Constant Current, To-243Aa-3; Device Topology Microchip - 84X5954 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, To-243Aa-3; Device Topology Microchip
84X5954
Led Driver, Constant Current, To-243Aa-3; Device Topology Microchip 84X5954
LED DRIVER, CONSTANT CURRENT, TO-243AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:TO-243AA; No. of Pins:3Pins; Input Voltage Min:5V; Input Voltage Max:90V RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, TO-243AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:TO-243AA; No. of Pins:3Pins; Input Voltage Min:5V; Input Voltage Max:90V RoHS Compliant: Yes

Supplier's Site
Led Driver, Constant Current, To-243Aa-3; Device Topology Microchip - 67X5041 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, To-243Aa-3; Device Topology Microchip
67X5041
Led Driver, Constant Current, To-243Aa-3; Device Topology Microchip 67X5041
LED DRIVER, CONSTANT CURRENT, TO-243AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:TO-243AA; No. of Pins:3Pins; Input Voltage Min:5V; Input Voltage Max:90V RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, TO-243AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:TO-243AA; No. of Pins:3Pins; Input Voltage Min:5V; Input Voltage Max:90V RoHS Compliant: Yes

Supplier's Site Datasheet
Simple 90V, 25Ma, Temperature Compensate; Device Topology Microchip - 85X4470 - Newark, An Avnet Company
Chicago, IL, United States
Simple 90V, 25Ma, Temperature Compensate; Device Topology Microchip
85X4470
Simple 90V, 25Ma, Temperature Compensate; Device Topology Microchip 85X4470
SIMPLE 90V, 25MA, TEMPERATURE COMPENSATE; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:TO-243AA; No. of Pins:3Pins; Input Voltage Min:5V; Input Voltage Max:90V; RoHS Compliant: Yes

SIMPLE 90V, 25MA, TEMPERATURE COMPENSATE; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:TO-243AA; No. of Pins:3Pins; Input Voltage Min:5V; Input Voltage Max:90V; RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - LED Drivers - CL25N8-G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CL25N8-G
PMIC - LED Drivers CL25N8-G
IC LED DRIVER 90V .025A SOT89-3

IC LED DRIVER 90V .025A SOT89-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number CL25N8-GTR-ND 137-CL25N8-G CL25N8-G 84X5954 CL25N8-G
Product Name LED Drivers 25MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Constant Current, To-243Aa-3; Device Topology Microchip PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 5 to 90 volts 5 to 90 volts 5 to 90 volts 5 to 90 volts
Output Voltage 90 volts 90 volts
Output Current 25 milliamps 25 milliamps 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SLW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 763525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 14 watts
Features RoHS Compliant
View Details
Electronic Surplus - LM3414SD - 1198813-LM3414SD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details