Microchip Technology, Inc. Constant Current LED Driver IC CL25

Description
CL25 is a high voltage, temperature compensated, constant current source. The device is trimmed to provide a constant current of 25mA±10% at an input voltage of 5.0 - 90V. No external components are required. The device can be used as a two terminal constant current source or constant current sink. A typical application for the CL25 is to drive LEDs with a constant current of 25mA. Multiple CL2s can also be used in parallel to provide higher currents such as 50mA, 75mA or 100mA. The device is available in TO-92 and TO-243AA (SOT-89) packaging. Additional Features 5.0 - 90V operating range (VA-B) 25mA ±10% at 5.0 - 90V 0.01%/°C typical temperature coefficient No external components (two terminal device) Can be paralleled for higher current
Datasheet
Description
CL25 is a high voltage, temperature compensated, constant current source. The device is trimmed to provide a constant current of 25mA±10% at an input voltage of 5.0 - 90V. No external components are required. The device can be used as a two terminal constant current source or constant current sink. A typical application for the CL25 is to drive LEDs with a constant current of 25mA. Multiple CL2s can also be used in parallel to provide higher currents such as 50mA, 75mA or 100mA. The device is available in TO-92 and TO-243AA (SOT-89) packaging. Additional Features 5.0 - 90V operating range (VA-B) 25mA ±10% at 5.0 - 90V 0.01%/°C typical temperature coefficient No external components (two terminal device) Can be paralleled for higher current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Current LED Driver IC - CL25 - Microchip Technology, Inc.
Chandler, AZ, United States
Constant Current LED Driver IC
CL25
Constant Current LED Driver IC CL25
CL25 is a high voltage, temperature compensated, constant current source. The device is trimmed to provide a constant current of 25mA±10% at an input voltage of 5.0 - 90V. No external components are required. The device can be used as a two terminal constant current source or constant current sink. A typical application for the CL25 is to drive LEDs with a constant current of 25mA. Multiple CL2s can also be used in parallel to provide higher currents such as 50mA, 75mA or 100mA. The device is available in TO-92 and TO-243AA (SOT-89) packaging. Additional Features 5.0 - 90V operating range (VA-B) 25mA ±10% at 5.0 - 90V 0.01%/°C typical temperature coefficient No external components (two terminal device) Can be paralleled for higher current

CL25 is a high voltage, temperature compensated, constant current source. The device is trimmed to provide a constant current of 25mA±10% at an input voltage of 5.0 - 90V. No external components are required. The device can be used as a two terminal constant current source or constant current sink. A typical application for the CL25 is to drive LEDs with a constant current of 25mA. Multiple CL2s can also be used in parallel to provide higher currents such as 50mA, 75mA or 100mA. The device is available in TO-92 and TO-243AA (SOT-89) packaging.

Additional Features

    • 5.0 - 90V operating range (VA-B)
    • 25mA ±10% at 5.0 - 90V
    • 0.01%/°C typical temperature coefficient
    • No external components (two terminal device)
    • Can be paralleled for higher current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number CL25
Product Name Constant Current LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3450MT/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 122218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 36 watts
Features Outdoor Rated
View Details
SOIC LED Driver IC - 137-A6275ELWTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
5 suppliers
Board Mount LED Drivers - TLD1121ELXUMA1 - 796937-TLD1121ELXUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details
7 suppliers