Microchip Technology, Inc. Constant Current LED Driver IC CL2

Description
CL2 is a high voltage, temperature compensated, constant current source. The device is trimmed to provide a constant current of 20mA±10% at an input voltage of 5.0 - 90V. The device can be used as a two terminal constant current source or constant current sink. A typical application for the CL2 is to drive LEDs with a constant current of 20mA. Multiple CL2s can also be used in parallel to provide higher currents such as 40mA, 60mA or 80mA. The device is available in TO-243AA (SOT-89), TO-252 (D-PAK), and TO-92 packages. Additional Features 5.0 to 90V operating range (VA-B) 20mA ±10% at 5.0 - 90V 0.01%/°C typical temperature coefficient Available in TO-243AA (SOT-89), TO-252 (D-PAK), & TO-92 packages Can be paralleled for higher current
Datasheet
Description
CL2 is a high voltage, temperature compensated, constant current source. The device is trimmed to provide a constant current of 20mA±10% at an input voltage of 5.0 - 90V. The device can be used as a two terminal constant current source or constant current sink. A typical application for the CL2 is to drive LEDs with a constant current of 20mA. Multiple CL2s can also be used in parallel to provide higher currents such as 40mA, 60mA or 80mA. The device is available in TO-243AA (SOT-89), TO-252 (D-PAK), and TO-92 packages. Additional Features 5.0 to 90V operating range (VA-B) 20mA ±10% at 5.0 - 90V 0.01%/°C typical temperature coefficient Available in TO-243AA (SOT-89), TO-252 (D-PAK), & TO-92 packages Can be paralleled for higher current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Current LED Driver IC - CL2 - Microchip Technology, Inc.
Chandler, AZ, United States
Constant Current LED Driver IC
CL2
Constant Current LED Driver IC CL2
CL2 is a high voltage, temperature compensated, constant current source. The device is trimmed to provide a constant current of 20mA±10% at an input voltage of 5.0 - 90V. The device can be used as a two terminal constant current source or constant current sink. A typical application for the CL2 is to drive LEDs with a constant current of 20mA. Multiple CL2s can also be used in parallel to provide higher currents such as 40mA, 60mA or 80mA. The device is available in TO-243AA (SOT-89), TO-252 (D-PAK), and TO-92 packages. Additional Features 5.0 to 90V operating range (VA-B) 20mA ±10% at 5.0 - 90V 0.01%/°C typical temperature coefficient Available in TO-243AA (SOT-89), TO-252 (D-PAK), & TO-92 packages Can be paralleled for higher current

CL2 is a high voltage, temperature compensated, constant current source. The device is trimmed to provide a constant current of 20mA±10% at an input voltage of 5.0 - 90V. The device can be used as a two terminal constant current source or constant current sink. A typical application for the CL2 is to drive LEDs with a constant current of 20mA. Multiple CL2s can also be used in parallel to provide higher currents such as 40mA, 60mA or 80mA. The device is available in TO-243AA (SOT-89), TO-252 (D-PAK), and TO-92 packages.

Additional Features

  • 5.0 to 90V operating range (VA-B)
  • 20mA ±10% at 5.0 - 90V
  • 0.01%/°C typical temperature coefficient
  • Available in TO-243AA (SOT-89), TO-252 (D-PAK), & TO-92 packages
  • Can be paralleled for higher current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number CL2
Product Name Constant Current LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Led Driver 2 Channel Linear - A6270KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 8228736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sot-26
View Details
PMIC - LED Drivers - IRS2540CD - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
BQ2012 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control - BQ2012SN-D107 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details