Microchip Technology, Inc. Microcontrollers and Processors CEC1702

Description
CEC1702 is a full-featured ARM® Cortex®-M4-based microcontroller with a complete hardware cryptography-enabled solution in a single package that enables secure boot of system firmware. This low-power but powerful, programmable 32-bit microcontroller protects secrets with encryption and validates firmware has been digitally signed and untouched using public key cryptography. The device provides significant performance improvements when compared to firmware-based solutions. Its hardware cryptographic cipher suite reduces compute time by orders of magnitude over software solutions, and, as an example, provides 20x-50x performance improvement for PKE acceleration as well as 100x improvement for encryption/decryptio n. This robust hardware-based feature set results in applications that can run security measures quickly, effectively and with significantly lower cost and power consumption. Family parts CEC1702Q-B2-I/SX - In production CEC1702Q-S1-I/SX - In production; this part is used with the custom Soteria firmware which is available under a Signed Licence Agreement (SLA) CEC1702Q-B1-SX - Obsolete CEC1702Q-C1-SX - Obsolete CEC1702Q-C2-I/SX - Obsolete Additional Features Secure boot provides a hardware-based root of trust CEC1702 can replace or supplement existing microcontroller Easy-to-use, seamless authentication and encryption capabilities for connected applications 480KB SRAM: Code + Data Robust hardware cryptography cypher suite 2.5K bits User Programmable OTP Low Power AES128, AES192, AES256 SHA-1, SHA-256, SHA-512 RSA-1024 to RSA-4096 ECDSA, EC-KCDSA, Ed25519 True Random Number Generator Monotonic Counter Memory Protection Unit
Datasheet
Description
CEC1702 is a full-featured ARM® Cortex®-M4-based microcontroller with a complete hardware cryptography-enabled solution in a single package that enables secure boot of system firmware. This low-power but powerful, programmable 32-bit microcontroller protects secrets with encryption and validates firmware has been digitally signed and untouched using public key cryptography. The device provides significant performance improvements when compared to firmware-based solutions. Its hardware cryptographic cipher suite reduces compute time by orders of magnitude over software solutions, and, as an example, provides 20x-50x performance improvement for PKE acceleration as well as 100x improvement for encryption/decryptio n. This robust hardware-based feature set results in applications that can run security measures quickly, effectively and with significantly lower cost and power consumption. Family parts CEC1702Q-B2-I/SX - In production CEC1702Q-S1-I/SX - In production; this part is used with the custom Soteria firmware which is available under a Signed Licence Agreement (SLA) CEC1702Q-B1-SX - Obsolete CEC1702Q-C1-SX - Obsolete CEC1702Q-C2-I/SX - Obsolete Additional Features Secure boot provides a hardware-based root of trust CEC1702 can replace or supplement existing microcontroller Easy-to-use, seamless authentication and encryption capabilities for connected applications 480KB SRAM: Code + Data Robust hardware cryptography cypher suite 2.5K bits User Programmable OTP Low Power AES128, AES192, AES256 SHA-1, SHA-256, SHA-512 RSA-1024 to RSA-4096 ECDSA, EC-KCDSA, Ed25519 True Random Number Generator Monotonic Counter Memory Protection Unit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers and Processors - CEC1702 - Microchip Technology, Inc.
Chandler, AZ, United States
Microcontrollers and Processors
CEC1702
Microcontrollers and Processors CEC1702
CEC1702 is a full-featured ARM® Cortex®-M4-based microcontroller with a complete hardware cryptography-enabled solution in a single package that enables secure boot of system firmware. This low-power but powerful, programmable 32-bit microcontroller protects secrets with encryption and validates firmware has been digitally signed and untouched using public key cryptography. The device provides significant performance improvements when compared to firmware-based solutions. Its hardware cryptographic cipher suite reduces compute time by orders of magnitude over software solutions, and, as an example, provides 20x-50x performance improvement for PKE acceleration as well as 100x improvement for encryption/decryptio n. This robust hardware-based feature set results in applications that can run security measures quickly, effectively and with significantly lower cost and power consumption. Family parts CEC1702Q-B2-I/SX - In production CEC1702Q-S1-I/SX - In production; this part is used with the custom Soteria firmware which is available under a Signed Licence Agreement (SLA) CEC1702Q-B1-SX - Obsolete CEC1702Q-C1-SX - Obsolete CEC1702Q-C2-I/SX - Obsolete Additional Features Secure boot provides a hardware-based root of trust CEC1702 can replace or supplement existing microcontroller Easy-to-use, seamless authentication and encryption capabilities for connected applications 480KB SRAM: Code + Data Robust hardware cryptography cypher suite 2.5K bits User Programmable OTP Low Power AES128, AES192, AES256 SHA-1, SHA-256, SHA-512 RSA-1024 to RSA-4096 ECDSA, EC-KCDSA, Ed25519 True Random Number Generator Monotonic Counter Memory Protection Unit

CEC1702 is a full-featured ARM® Cortex®-M4-based microcontroller with a complete hardware cryptography-enabled solution in a single package that enables secure boot of system firmware. This low-power but powerful, programmable 32-bit microcontroller protects secrets with encryption and validates firmware has been digitally signed and untouched using public key cryptography.

The device provides significant performance improvements when compared to firmware-based solutions. Its hardware cryptographic cipher suite reduces compute time by orders of magnitude over software solutions, and, as an example, provides 20x-50x performance improvement for PKE acceleration as well as 100x improvement for encryption/decryption. This robust hardware-based feature set results in applications that can run security measures quickly, effectively and with significantly lower cost and power consumption.

Family parts

CEC1702Q-B2-I/SX - In production

CEC1702Q-S1-I/SX - In production; this part is used with the custom Soteria firmware which is available under a Signed Licence Agreement (SLA)

CEC1702Q-B1-SX - Obsolete
CEC1702Q-C1-SX - Obsolete
CEC1702Q-C2-I/SX - Obsolete

Additional Features

  • Secure boot provides a hardware-based root of trust
  • CEC1702 can replace or supplement existing microcontroller
  • Easy-to-use, seamless authentication and encryption capabilities for connected applications
  • 480KB SRAM: Code + Data
  • Robust hardware cryptography cypher suite
  • 2.5K bits User Programmable OTP
  • Low Power
  • AES128, AES192, AES256
  • SHA-1, SHA-256, SHA-512
  • RSA-1024 to RSA-4096
  • ECDSA, EC-KCDSA, Ed25519
  • True Random Number Generator
  • Monotonic Counter
  • Memory Protection Unit
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number CEC1702
Product Name Microcontrollers and Processors
Clock Speed 48 MHz
Bits Other; 10-bit
Number 5
RAM 480 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00053631 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - 2910A/BZC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers