Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single CDLL6330/TR

Description
Win Source Part Number: 1003507-CDLL6330/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 50 nA @ 14 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 14 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-CDLL6330/TR
Request a Quote Datasheet
Description
Win Source Part Number: 1003507-CDLL6330/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 50 nA @ 14 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 14 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-CDLL6330/TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1003507-CDLL6330/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1003507-CDLL6330/TR
Discrete Semiconductor Products - Diodes - Zener - Single 1003507-CDLL6330/TR
Win Source Part Number: 1003507-CDLL6330/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 50 nA @ 14 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 14 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-CDLL6330/TR

Win Source Part Number: 1003507-CDLL6330/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 nA @ 14 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 14 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: DO-213AB
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 150-CDLL6330/TR

Buy Now
Singapore, Singapore
Voltage Regulator IC
287-CDLL6330/TR
Voltage Regulator IC 287-CDLL6330/TR
VOLTAGE REGULATOR Product overview: CDLL6330/TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL6330/TR can be used for catalog matching and distributor lookup.

VOLTAGE REGULATOR Product overview: CDLL6330/TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL6330/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1003507-CDLL6330/TR 287-CDLL6330/TR
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Voltage Regulator IC
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
LED Drivers - NCR401UX - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; SC-74, SOT-457
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details