Zener Diode 120V 1.25W ±1% Surface Mount DO-213AB
Manufacturer: Microchip Technology
Win Source Part Number: 922607-CDLL5951D
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 120 V 1.25 W ±1% Surface Mount DO-213AB
Package: DO-213AB, MELF
Package: Bulk
Mounting: Surface Mount
Family Name: CDLL5951
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1086-1801, 1086-1801-MIL
DIODE ZENER 120V 1.25W DO213AB Product overview: CDLL5951D from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5951D can be used for catalog matching and distributor lookup.
DIODE ZENER 120V 1.25W DO213AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDLL5951D-ND | 922607-CDLL5951D | 287-CDLL5951D | CDLL5951D |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - CDLL5951D | 120V 1.25W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | DO-213AB | Bulk | DO-213AB | |
| ZZT | 380 ohms | 380 ohms |