Zener Diode 68V 1.25W ±5% Surface Mount DO-213AB
Win Source Part Number: 1068431-CDLL5945B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 51.2 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 120 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: DO-213AB
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): SMZJ3809B-E3/52; 1SMB5945B-13; SMAZ5944B-E3/61; SZ1SMB5946BT3G; SMAZ5944B-E3/5A; 1SMB5943BT3;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 1086-1781,1086-1781-
Base Product Number: CDLL5945
RoHS Status: RoHS non-compliant
DIODE ZENER 68V 1.25W DO213AB Product overview: CDLL5945B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5945B can be used for catalog matching and distributor lookup.
DIODE ZENER 68V 1.25W DO213AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDLL5945B-ND | 1068431-CDLL5945B | 287-CDLL5945B | CDLL5945B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 68V 1.25W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | DO-213AB, MELF | Bulk | DO-213AB | |
| VZ | 68 volts | 68 volts |