Microchip Technology, Inc. 36V 1.25W Zener Diode CDLL5938D

Description
DIODE ZENER 36V 1.25W DO213AB Product overview: CDLL5938D from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5938D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 36V 1.25W DO213AB Product overview: CDLL5938D from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5938D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 1.25W Zener Diode - 287-CDLL5938D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 1.25W Zener Diode
287-CDLL5938D
36V 1.25W Zener Diode 287-CDLL5938D
DIODE ZENER 36V 1.25W DO213AB Product overview: CDLL5938D from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5938D can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 1.25W DO213AB Product overview: CDLL5938D from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5938D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - CDLL5938D-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDLL5938D-ND
Single Zener Diodes CDLL5938D-ND
Zener Diode 36V 1.25W ±1% Surface Mount DO-213AB

Zener Diode 36V 1.25W ±1% Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDLL5938D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDLL5938D
Discrete Semiconductor Products - Diodes - Zener CDLL5938D
DIODE ZENER 36V 1.25W DO213AB

DIODE ZENER 36V 1.25W DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-CDLL5938D CDLL5938D-ND CDLL5938D
Product Name 36V 1.25W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AB
VZ 36 volts 36 volts
ZZT 38 ohms 38 ohms
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data