Zener Diode 30V 1.25W ±1% Surface Mount DO-213AB
DIODE ZENER 30V 1.25W DO213AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CDLL5936D-ND | CDLL5936D |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 105 C (-85 to 221 F) | -65 to 105 C (-85 to 221 F) |
| Life Cycle Stage | Active | |
| Package | DO-213AB |