Microchip Technology, Inc. 7.5V 500MW Zener Diode CDLL5527B

Description
DIODE ZENER 7.5V 500MW DO213AB Product overview: CDLL5527B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5527B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 7.5V 500MW DO213AB Product overview: CDLL5527B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5527B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5V 500MW Zener Diode - 287-CDLL5527B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 500MW Zener Diode
287-CDLL5527B
7.5V 500MW Zener Diode 287-CDLL5527B
DIODE ZENER 7.5V 500MW DO213AB Product overview: CDLL5527B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5527B can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 500MW DO213AB Product overview: CDLL5527B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5527B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - CDLL5527B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDLL5527B-ND
Single Zener Diodes CDLL5527B-ND
Zener Diode 7.5V 500mW ±5% Surface Mount DO-213AB

Zener Diode 7.5V 500mW ±5% Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDLL5527B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDLL5527B
Discrete Semiconductor Products - Diodes - Zener CDLL5527B
DIODE ZENER 7.5V 500MW DO213AB

DIODE ZENER 7.5V 500MW DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-CDLL5527B CDLL5527B-ND CDLL5527B
Product Name 7.5V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AB
VZ 7.5 volts 7.5 volts
ZZT 35 ohms 35 ohms
PD 500 milliwatts
Unlock Full Specs
to access all available technical data