Microchip Technology, Inc. Discrete Semiconductor Products - Current Regulation - Diodes, Transistors CDLL5313E3/TR

Description
DIODE CUR REG 100V 500MW DO213AB
Description
DIODE CUR REG 100V 500MW DO213AB

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - CDLL5313E3/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
CDLL5313E3/TR
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors CDLL5313E3/TR
DIODE CUR REG 100V 500MW DO213AB

DIODE CUR REG 100V 500MW DO213AB

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number CDLL5313E3/TR
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details