Microchip Technology, Inc. Discrete Semiconductor Products - Current Regulation - Diodes, Transistors CDLL5307

Description
DIODE CUR REG 100V 500MW DO213AB
Description
DIODE CUR REG 100V 500MW DO213AB

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - CDLL5307 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
CDLL5307
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors CDLL5307
DIODE CUR REG 100V 500MW DO213AB

DIODE CUR REG 100V 500MW DO213AB

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number CDLL5307
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type DO-213AB (MELF, LL41)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details